Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
97,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
97,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
97,290
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
97,290
in stock
|
Buy Now | |
Farnell
from US$0.17
|
78,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
75,584
in stock
|
Buy Now | |
element14
from US$0.17
|
72,022
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
68,070
in stock
|
Buy Now | |
Boersig
from US$0.14
|
775
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
524
in stock
|
Buy Now | |
Conrad
from US$0.24
|
313
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 4.5µm |
Stud Hole | No |
Terminal Angle | 90° |
Terminal Size | 4.75 |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Terminal Type | Tab |
Mating Tab Width | 4.75mm, .187in |
Extension Below Board | 5.2mm, .204in |
Mating Tab Thickness | .032in, .81mm |
Height Above PC Board | .311in, 7.8mm |
PCB Hole Diameter | 1.4mm, .055in |
PCB Thickness (Recommended) | .143 – .175in, 3.63 – 4.45mm |
Packaging Quantity | 10000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals Tab 4.8 Tin Pcb |Amp Te Connectivity 1-726389-2 | Newark Electronics |
TE 1-726389-2 Tin Faston Tab PCB Mount 12.8 x 4.75 x 0.8mm | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTONFLAGTABTPBR | Distrelec |
PCB TERMINAL, TAB, 4.75MM X 0.81MM | Farnell |
187 FASTON,FLAG,TAB,TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.63 – 4.45 mm PCB Thickness (Recommended): .143 – .175 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 3.63 – 4.45 mm .143 – .175" .187" | PCB Terminal | Part Number: 1-726389-2 | Internal Number: 1-726389-2 | .187" | TE Connectivity | TE Store |
TAB TERMINAL, RIGHT ANGLE, 4.8X0.8MM,PCB | element14 |
PCB TERMINAL SOLDER TAB FLAG | TTI Europe |
Tab terminal,PCB, FASTON 187,right angle | RS |
Terminal: flat | Transfer Multisort Elektronik |
For soldering into printed circuits.This text is machine translated. | Conrad |
PCB Mount FASTON Tab Terminal | Future Electronics |
Tab Terminal M 13mm Tin Over Copper Loose Piece | Avnet America |
Tab terminal, PCB, FASTON 187,right angle | TE Connectivity 1-726389-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 4.75mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.187" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-726389-2?
Additional datasheets, footprints and schematics for 1-726389-2 are listed on our Part Details page. You can also find images and similar parts to 1-726389-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-726389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-726389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-726389-2 fall under?
The 1-726389-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-726389-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-726389-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-726389-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-726389-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-726389-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-726389-2 often in real-time on the comparison pages.
What if I can't find stock of 1-726389-2?
You can fill out our help required form which you can use to request a quote for 1-726389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.