Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609032-3 |
Prices starting from US$16.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.47
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$22.81
|
969
in stock
|
Buy Now | |
Rapid Electronics
from US$20.50
|
969
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
969
in stock
|
Buy Now | |
Distrelec
from US$22.25
|
969
in stock
|
Buy Now | |
Sager
from US$16.66
|
677
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.17
|
3
in stock
|
Buy Now | |
Future Electronics
from US$21.39
|
-
|
Buy Now | |
Avnet America
from US$18.02
|
-
|
Buy Now | |
Boersig
from US$21.14
|
-
|
Buy Now | |
Farnell
from US$35.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Filtered | Yes |
Ground Choke Option | No |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 10A 1/4-1/4 Faston Flange |Amp Te Connectivity 1-6609032-3 | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
Power Line Filters 10A 1/4-1/4 FASTON FLANGE MOUNT | Sager |
Power Line Filter 1ph 10A 250V Chas mnt | RS |
Filter: anti-interference | Transfer Multisort Elektronik |
10 A 250 VAC 50/60 Hz Quick Connect Flange Mount Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
10VR1=F7206 S0 | Boersig |
10VR1=F7206S0 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-6609032-3?
Additional datasheets, footprints and schematics for 1-6609032-3 are listed on our Part Details page. You can also find images and similar parts to 1-6609032-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609032-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609032-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609032-3 fall under?
The 1-6609032-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609032-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609032-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609032-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609032-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Sager have stock available or on a lead time for 1-6609032-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609032-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6609032-3?
You can fill out our help required form which you can use to request a quote for 1-6609032-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.