Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Material | Gold |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P UMNL PIN HDR ASSY BLK Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-641966-1 | Internal Number: 1-641966-1 | 6.35 mm | TE Connectivity | TE Store |
03P Umnl Pin Hdr Assy Blk Rohs Compliant: Yes |Amp Te Connectivity 1-641966-1 | Newark Electronics |
3 Position 6.35 mm Pitch Black Male Pin Through Hole Connector Header | Future Electronics |
Conn Power HDR 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Connector, 03P Umnl Pin Hdr Assy Blk | TE Connectivity 1-641966-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-641966-1?
Additional datasheets, footprints and schematics for 1-641966-1 are listed on our Part Details page. You can also find images and similar parts to 1-641966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-641966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-641966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-641966-1 fall under?
The 1-641966-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-641966-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-641966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-641966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-641966-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-641966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-641966-1 often in real-time on the comparison pages.
What if I can't find stock of 1-641966-1?
You can fill out our help required form which you can use to request a quote for 1-641966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.