Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
817
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
817
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
817
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
817
in stock
|
Buy Now | |
Farnell
from US$1.74
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 18 |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.75mm |
Connector Height | .305in, 7.75mm |
Connector Length | 1.9in, 48.26mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Right Angle Bending Side | Front |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 18P Hdr Sq R/A Pol |Amp Te Connectivity 1-640455-8 | Newark Electronics |
Headers&Wire Housings 18P HDR SQ R/A POL | Rapid Electronics |
TE Connectivity 18P MTA100 HDR ASSY SQ R/A POL Board Con | Distrelec |
CONNECTOR, HEADER, 18POS, 1ROW, 2.54MM | Farnell |
Conn Wire to Board HDR 18 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-640455-8?
Additional datasheets, footprints and schematics for 1-640455-8 are listed on our Part Details page. You can also find images and similar parts to 1-640455-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640455-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640455-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640455-8 fall under?
The 1-640455-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-640455-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640455-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640455-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640455-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-640455-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640455-8 often in real-time on the comparison pages.
What if I can't find stock of 1-640455-8?
You can fill out our help required form which you can use to request a quote for 1-640455-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.