1.5KE18CA-E3/54 TVS - Transient Voltage Suppressors by Vishay Intertechnology

TransZorb® Transient Voltage Suppressors

Status: Unknown
Series: 1.5KE6.8A thru 1.5KE540A, 1N6267A thru 1N6303A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for RS
RS
from US$0.55
25,275
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
8,400
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
1,400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
1,380
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.32
1,370
in stock
Buy Now
Logo for element14
element14
from US$0.44
753
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
553
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.70
553
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
515
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1,400
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Glass passivated chip junction
Available in unidirectional and bidirectional
1500 W peak pulse power capability with a 10/1000 µs waveform, repetitive rate (duty cycle): 0.01 %
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Bidirectional TVS diode,1.8KE15CA-E3 | RS
1500 W 18 V Bi DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics
1.5KW 18VBR 5% BI 1.5KE | TTI Europe
1.5KE18CA-E3/54, Bi-Directional TVS Diode, 1500W, 2-Pin 1.5KE | General Semiconductor / Vishay 1.5KE18CA-E3/54 | RS Americas
TVS DIODE, 1.5KW, 18V, 1.5KE | element14
Tvs Diode, 1.5Kw, 18V, 1.5Ke | Newark Electronics
Diode: TVS | Transfer Multisort Elektronik
Diode TVS Single Bi-Dir 15.3V 1.5KW 2-Pin Case 1.5KE T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.5KE18CA-E3/54?

Additional datasheets, footprints and schematics for 1.5KE18CA-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1.5KE18CA-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.5KE18CA-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE18CA-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.5KE18CA-E3/54 fall under?

The 1.5KE18CA-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1.5KE18CA-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE18CA-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the 1.5KE18CA-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1.5KE18CA-E3/54 have stock available?

Authorised distributors including RS, Future Electronics, TTI Europe, Chip One Stop and RS Americas have stock available or on a lead time for 1.5KE18CA-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.5KE18CA-E3/54 often in real-time on the comparison pages.

What if I can't find stock of 1.5KE18CA-E3/54?

You can fill out our help required form which you can use to request a quote for 1.5KE18CA-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay