Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 14.5V |
Clamping Voltage Vc Max | 26.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.2V |
RoHS Compliant | Yes |
Tvs Diode, 1.5Kw, 18V, Do-201Ae | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.5KE18C-RH?
Additional datasheets, footprints and schematics for 1.5KE18C-RH are listed on our Part Details page. You can also find images and similar parts to 1.5KE18C-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE18C-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE18C-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE18C-RH fall under?
The 1.5KE18C-RH is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE18C-RH when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE18C-RH you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE18C-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5KE18C-RH have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 1.5KE18C-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE18C-RH often in real-time on the comparison pages.
What if I can't find stock of 1.5KE18C-RH?
You can fill out our help required form which you can use to request a quote for 1.5KE18C-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.