1.5KE180A-E3/54 Part Information

Details for 1.5KE180A-E3/54 by Vishay Intertechnology

Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes

Part Downloads

Part Specifications

Product Range TRANSZORB 1.5KE Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 154V
Clamping Voltage Vc Max 246V
Diode Case Style DO-201
No. of Pins 2Pins
Breakdown Voltage 189V
RoHS Compliant Yes

Alternative Part Descriptions

  • TVS DIODE, 1.5KW, 180V, 1.5KE; Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:154V; Clamping Voltage Vc Max:246V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage:189V RoHS Compliant: Yes | Newark Electronics
  • 1500 W 180 V Uni DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics EMEA
  • Diode TVS Single Uni-Dir 154V 1.5KW 2-Pin Case 1.5KE T/R | Avnet America
  • Diode: TVS; 1.5kW; 180V; 6.1A; unidirectional; DO201; reel,tape | Transfer Multisort Elektronik
  • 1.5KW,180V 5%,UNIDIR,AXIAL TVS | Allied Electronics & Automation
  • Diode TVS Single Uni-Dir 154V 1.5KW 2-Pin Case 1.5KE T/R | Avnet Europe
  • 1500 W 180 V Uni DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics
  • 1500 W 180 V Uni DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics APAC
  • TVS-DIODE UNI 1,5KW 180V DO201 | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.5KE180A-E3/54?

Additional datasheets, footprints and schematics for 1.5KE180A-E3/54 are listed in our Part Details tab. You can also find the 1.5KE180A-E3/54 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.5KE180A-E3/54 in the Pricing & Inventory tab next to part details. You can view 1.5KE180A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.5KE180A-E3/54 fall under?

The 1.5KE180A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1.5KE180A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE180A-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the 1.5KE180A-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1.5KE180A-E3/54 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Allied Electronics & Automation have stock available or on a lead time for 1.5KE180A-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.5KE180A-E3/54 often in real-time on the comparison pages.

What if I can't find stock of 1.5KE180A-E3/54?

You can fill out our help required form which you can use to request a quote for 1.5KE180A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1.5KE180A-E3/54

Loading...
Loading Results for 1.5KE180A-E3/54
We use cookies to improve your experience. See our privacy policy.
Okay