Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D07336-000,
1085025, AMP-1-0558693-1 |
Color | Red |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Cable Insulation Diameter | 1.14mm |
Insulation Diameter (Max) | 1.14mm |
Stranded Wire Size | .33mm², 24AWG |
Accepts Cable Diameter (Max) | .75in |
Accepts Wire Insulation Diameter Range | 1.14mm |
Housing Material | Polyphenylene Oxide |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Red |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Connector System | Cable-to-Cable |
Slot Type Letter Code | A |
Product Category | Connectors |
Shielded | No |
Connector Style | Plug |
Connector Classification | IDC |
Sealable | No |
Protective Cover | Without |
Product Type | Connector |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Mini D Ribbon Connector, Plug, 50 Position, Idc/Idt | Newark Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-558693-1?
Additional datasheets, footprints and schematics for 1-558693-1 are listed on our Part Details page. You can also find images and similar parts to 1-558693-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-558693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-558693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-558693-1 fall under?
The 1-558693-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-558693-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-558693-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-558693-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-558693-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-558693-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-558693-1 often in real-time on the comparison pages.
What if I can't find stock of 1-558693-1?
You can fill out our help required form which you can use to request a quote for 1-558693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.