Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Board-to-Board Configuration | Vertical |
Number of Positions | 200 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Mating Post Length | .21in |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Four Beam |
Contact Current Rating (Max) | 3A |
Connector Height | 11.73mm, .46in |
コネクタの高さ | 11.73mm |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 2 |
Header Type | Shrouded |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | .25in, 6.35mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Hdi Pin Assy 2 Row 200 Pos |Amp Te Connectivity 1-532446-9 | Newark Electronics |
Conn HDI PL 200 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
HDI PIN ASSY 2 ROW 200 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 200 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 200 | PCB Header & Receptacle | Part Number: 1-532446-9 | Internal Number: 1-532446-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-532446-9?
Additional datasheets, footprints and schematics for 1-532446-9 are listed on our Part Details page. You can also find images and similar parts to 1-532446-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532446-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532446-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532446-9 fall under?
The 1-532446-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532446-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532446-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532446-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532446-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-532446-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532446-9 often in real-time on the comparison pages.
What if I can't find stock of 1-532446-9?
You can fill out our help required form which you can use to request a quote for 1-532446-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.