Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.86
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$65.85
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$60.43
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$65.00
|
12
in stock
|
Buy Now | |
Farnell
from US$63.64
|
10
in stock
|
Buy Now | |
Avnet America
from US$52.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 200 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Four Beam |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 4.57mm |
Connector Height | .18in, 4.57mm |
Insulation Resistance | 2MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 2 |
実装方法 | Tube |
Packaging Method | Tube |
Make First / Break Last | No |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
High Speed/Modular Conn Hdi Recp Assy 2 Row 200 |Amp Te Connectivity 1-532428-5 | Newark Electronics |
High Speed/Modular Conn HDI RECP ASSY 2 ROW 200 | Rapid Electronics |
TE Connectivity HDI RECP ASSY 2 ROW 200 POS High Speed / | Distrelec |
CONN, BACKPLANE, RCPT, 200POS, 2.54MM | Farnell |
Conn HDI RCP 200 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-532428-5?
Additional datasheets, footprints and schematics for 1-532428-5 are listed on our Part Details page. You can also find images and similar parts to 1-532428-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532428-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532428-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532428-5 fall under?
The 1-532428-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532428-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532428-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532428-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532428-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-532428-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532428-5 often in real-time on the comparison pages.
What if I can't find stock of 1-532428-5?
You can fill out our help required form which you can use to request a quote for 1-532428-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.