Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Stackable | No |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 10 |
Contact Current Rating (Max) | 7A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2.54 – 5.08µm, 120 – 200µin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 120 – 200µin, 3.04 – 5.08µm |
PCB Thickness (Recommended) | 2.54 – 5.08in |
Insulation Resistance | 1MΩ |
Operating Voltage | 354VAC |
Centerline (Pitch) | 2.5mm, .098in |
Mating Entry Location | Side |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
Mating Alignment Type | Polarizing Tab |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Alignment | With |
Circuit Application | Signal |
Comment | Board-to-Board applications |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector Unsealed Receptacle 10 Position 2.5mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-5161800-0?
Additional datasheets, footprints and schematics for 1-5161800-0 are listed on our Part Details page. You can also find images and similar parts to 1-5161800-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5161800-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5161800-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5161800-0 fall under?
The 1-5161800-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5161800-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5161800-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5161800-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5161800-0 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-5161800-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5161800-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5161800-0?
You can fill out our help required form which you can use to request a quote for 1-5161800-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.