Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.02
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
171
in stock
|
Buy Now | |
Rapid Electronics
from US$6.94
|
171
in stock
|
Buy Now | |
Chip One Stop
from US$6.81
|
171
in stock
|
Buy Now | |
Farnell
from US$8.59
|
140
in stock
|
Buy Now | |
Avnet America
from US$6.38
|
-
|
Buy Now | |
RS Americas
from US$7.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | Without |
Contact Base Material | Phosphor Bronze |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .125in, 3.18mm |
Connector Height | .548in, 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 95.5mm, 3.76in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Box |
Packaging Quantity | 30 |
実装方法 | Box |
Header Type | Shrouded |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers & Wire Housings Univ Hdr 60P Ra |Amp Te Connectivity 1-5102162-1 | Newark Electronics |
Headers&Wire Housings UNIV HDR 60P RA | Rapid Electronics |
TE Connectivity A/L UNIV HDR 60P RA Board Connector 60 C | Distrelec |
CONNECTOR, HEADER, 60POS, 2ROW, 2.54MM | Farnell |
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL904 | TE Connectivity 1-5102162-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5102162-1?
Additional datasheets, footprints and schematics for 1-5102162-1 are listed on our Part Details page. You can also find images and similar parts to 1-5102162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5102162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5102162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5102162-1 fall under?
The 1-5102162-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5102162-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5102162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5102162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5102162-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5102162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5102162-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5102162-1?
You can fill out our help required form which you can use to request a quote for 1-5102162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.