Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.90
|
843
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
843
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
843
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
843
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
TTI Europe
from US$3.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3.81µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 5000MΩ |
Voltage | 150 VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 16 |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Ffc & Fpc Connectors 20 Zifline 50 Assy |Amp Te Connectivity 1-487576-2 | Newark Electronics |
FFC&FPC Connectors 20 ZIFLINE 50 ASSY | Rapid Electronics |
TE Connectivity 20 ZIFLINE 50 ASSY FFC/FPC Connector 20 | Distrelec |
Conn FFC Connector SKT 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
20 ZIFLINE 50 ASSY, FFC Connectors | TE Connectivity 1-487576-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU ZIF LINE Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU ZIF LINE Series |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 2 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.31mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-487576-2?
Additional datasheets, footprints and schematics for 1-487576-2 are listed on our Part Details page. You can also find images and similar parts to 1-487576-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-487576-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487576-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-487576-2 fall under?
The 1-487576-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-487576-2 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487576-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-487576-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-487576-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-487576-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-487576-2 often in real-time on the comparison pages.
What if I can't find stock of 1-487576-2?
You can fill out our help required form which you can use to request a quote for 1-487576-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.