Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Mating Post Length | 3.45mm, .136in |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | 28 – 22AWG |
Connector Length | 27.5mm, 1.082in |
Connector Height | .236in, 6mm |
Connector Width | .1496in, 3.8mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
コネクタの高さ | 6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Tines |
Mating Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Quantity | 250 |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Partially Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2.5Mm,hdr,10Pos,vertical Rohs Compliant: Yes |Amp Te Connectivity 1-440052-0 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
2.5mm,HDR,10pos,Vertical, Connector | Boersig |
Where can I find additional details, specifications and documents for a 1-440052-0?
Additional datasheets, footprints and schematics for 1-440052-0 are listed on our Part Details page. You can also find images and similar parts to 1-440052-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-440052-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440052-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-440052-0 fall under?
The 1-440052-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-440052-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440052-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-440052-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-440052-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-440052-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-440052-0 often in real-time on the comparison pages.
What if I can't find stock of 1-440052-0?
You can fill out our help required form which you can use to request a quote for 1-440052-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.