Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.42
|
1,984
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
1,518
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
1,518
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
1,518
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
1,518
in stock
|
Buy Now | |
TE Store
from US$2.84
|
1,147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.42
|
661
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Finish | Satin |
---|---|
PCB Ground Tab Location | -3.43mm, -.135in |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
PCB Mount Orientation | Right Angle |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Number of Positions | 8 |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | .36µm, 15µin |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.34mm |
Connector Height | .525in, 13.34mm |
PCB Tail Length | 3.05mm, .12in |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 441 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJINV1X16PNL G.100STSN | Heilind Electronics |
Modular Conn/Ethernet Conn Mj, Inv, 1X1, 6Pnl G, |Amp Te Connectivity 1-406541-9 | Newark Electronics |
Modular Conn/Ethernet Conn MJ INV 1X1 6PNL G | Rapid Electronics |
TE Connectivity - AMP RJ45 Connector MJINV1X16PNL G.100"STSN | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
MJ,INV,1X1,6PNL G,.100ST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406541-9 | Internal Number: 1-406541-9 | TE Connectivity | TE Store |
Conn RJ-45 RCP 8 POS 1.02mm Solder RA Thru-Hole 8 Terminal 1 Port Tray | Avnet America |
MJ, INV,1X1,6PNL G,.100InchST, SN, RJ45 Connectors | TE Connectivity 1-406541-9 | RS Americas |
MJ,INV,1X1,6PNL G,.100 ST,SN | TTI Europe |
Where can I find additional details, specifications and documents for a 1-406541-9?
Additional datasheets, footprints and schematics for 1-406541-9 are listed on our Part Details page. You can also find images and similar parts to 1-406541-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406541-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406541-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406541-9 fall under?
The 1-406541-9 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406541-9 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406541-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406541-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406541-9 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-406541-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406541-9 often in real-time on the comparison pages.
What if I can't find stock of 1-406541-9?
You can fill out our help required form which you can use to request a quote for 1-406541-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.