Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
230
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
35,406
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
32,571
in stock
|
Buy Now | |
Heilind Electronics
from US$2.33
|
4,050
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
3,962
in stock
|
Buy Now | |
TE Store
from US$2.80
|
3,114
in stock
|
Buy Now | |
Farnell
from US$2.06
|
2,859
in stock
|
Buy Now | |
element14
from US$2.27
|
2,839
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
2,026
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
1,834
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
1,702
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
1,062
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.33
|
945
in stock
|
Buy Now | |
Sager
from US$1.92
|
260
in stock
|
Buy Now | |
Boersig
from US$1.52
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,193
in stock
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
Distrelec
from US$2.82
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Connector Profile | Standard |
PCB Ground Tab Location | -3.43mm, -.135in |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Finish | Satin |
Shield Material | Copper Alloy |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Keyed | No |
Number of Positions | 8 |
Number of Panel Ground Tabs | 6 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side, Top |
Status Indicator | None |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15µin, .36µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | 2.54mm, .1in |
コネクタの高さ | 13.34mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .525in, 13.34mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Quantity | 441 |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
8/8 MOD JACK RT ANGLE STD PRO | TTI Europe |
MJINV1X16PNL G.100STSN | Heilind Electronics |
Conn RJ45 Receptacle 8 POS 2.04mm Solder RA Through Hole 8 Terminal Single Port Tray | Avnet America |
MJ,INV,1X1,6PNL G,.100ST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406541-1 | Internal Number: 1-406541-1 | TE Connectivity | TE Store |
MODULAR, JACK, THT, R/A, RJ45, 8P8C | Farnell |
Jack, RJ45, INVERTED | element14 |
Socket | Transfer Multisort Elektronik |
Mod Jack Right Angle 8 Position Cat 5 Shielded Inverted Panel & PCB Ground | TE Connectivity 1-406541-1 | RS Americas |
Cat5 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
Modular Connectors / Ethernet Connectors 1X1 8/8 R/A INV SHLD | Sager |
ModJack,RightAngle,8Position,Cat5 | RS |
"MJ,INV,1X1,6PNL G,.100""ST,SN" | Boersig |
TE Connectivity MJ,INV,1X1,6PNL G,.100 ST,SN | Distrelec |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Polyester (PCT) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1-406541-1?
Additional datasheets, footprints and schematics for 1-406541-1 are listed on our Part Details page. You can also find images and similar parts to 1-406541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406541-1 fall under?
The 1-406541-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406541-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406541-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Heilind Electronics, Avnet America and TE Store have stock available or on a lead time for 1-406541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406541-1 often in real-time on the comparison pages.
What if I can't find stock of 1-406541-1?
You can fill out our help required form which you can use to request a quote for 1-406541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.