Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 75358X-000 |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
1,553
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
54,539
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
53,119
in stock
|
Buy Now | |
Farnell
from US$1.74
|
42,500
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
7,296
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
5,302
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
5,302
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
2,280
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
1,420
in stock
|
Buy Now | |
TE Store
from US$2.04
|
1,151
in stock
|
Buy Now | |
Heilind Electronics
from US$1.74
|
375
in stock
|
Buy Now | |
element14
from US$1.52
|
197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.74
|
125
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,688
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Avnet Asia
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$1.34
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Keyed | No |
Status Indicator | None |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 12.83mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 12.83mm, .505in |
PCB Tail Length | 2.54mm, .1in |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | No |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 608 |
実装方法 | Box & Tray, Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 1X1 8/8 INV UNSHLD | Rapid Electronics |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
IMJ ASSY,1X1,NO SHIELD, 8 POS | TTI Europe |
1-406525-1 - Imj,no Shld,8P,tray, Rohs Compliant: Yes |Amp Te Connectivity 1-406525-1 | Newark Electronics |
PCB MOUNTED JACKS /RJ45 | Avnet America |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Mod Jack RJ45 CAT 5 Right Angle | RS |
TE Connectivity IMJ NO SHLD 8P TRAY SN Modular Connectors / Ethernet Connectors 1X1 8/8 INV UNSHLD | Distrelec |
IMJ,NO SHLD,8P,TRAY, SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-406525-1 | Internal Number: 1-406525-1 | Alias Number: 75358X-000 | TE Connectivity | TE Store |
IMJNO SHLD8PTRAY SN | Heilind Electronics |
JACK, RJ45, PCB, 8WAY | element14 |
Socket | Transfer Multisort Elektronik |
1406525, Cat5 RJ45 Modular Jack Socket, Unshielded, Right Angle, PCB Mount | TE Connectivity 1-406525-1 | RS Americas |
IMJ,NO SHLD,8P,TRAY, SN | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1-406525-1?
Additional datasheets, footprints and schematics for 1-406525-1 are listed on our Part Details page. You can also find images and similar parts to 1-406525-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-406525-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-406525-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-406525-1 fall under?
The 1-406525-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-406525-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-406525-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-406525-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-406525-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 1-406525-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-406525-1 often in real-time on the comparison pages.
What if I can't find stock of 1-406525-1?
You can fill out our help required form which you can use to request a quote for 1-406525-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.