Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
29,449
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
29,199
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
29,199
in stock
|
Buy Now | |
TE Store
from US$0.65
|
10,720
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 17 |
Contact Current Rating (Max) | 2A |
Housing Color | Natural |
Centerline (Pitch) | .06in, 1.5mm |
Mating Retention Type | Lock |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&Wire Housings RCPT 17 POS GRY MINI 1.5mm | Rapid Electronics |
Headers&wire Housings Rcpt 17 Pos Gry Mini 1.5Mm |Amp Te Connectivity 1-353293-7 | Newark Electronics |
IDC CONNECTORS | Farnell |
MINI CT MT REC ASSY 17P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 17 Centerline (Pitch): .06 in Connector Assembly Receptacle Wire-to-Board 17 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-353293-7 | Internal Number: 1-353293-7 | .06" | TE Connectivity | TE Store |
TE Connectivity MINI CT MT REC ASSY 17P GRAY Board Conne | Distrelec |
Conn IDC Connector RCP 17 POS 1.5mm IDT ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-353293-7?
Additional datasheets, footprints and schematics for 1-353293-7 are listed on our Part Details page. You can also find images and similar parts to 1-353293-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353293-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353293-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353293-7 fall under?
The 1-353293-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-353293-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353293-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353293-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353293-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1-353293-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353293-7 often in real-time on the comparison pages.
What if I can't find stock of 1-353293-7?
You can fill out our help required form which you can use to request a quote for 1-353293-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.