Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Wire Size | 150500 – 190000CMA, 000AWG |
Overall Length | 1.72in, 43.69mm |
Barrel Inside Diameter (Min) | 14.88mm, .586in |
Outside Diameter | .717in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Barrel Style | Standard |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | Yes |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1-324460-3?
Additional datasheets, footprints and schematics for 1-324460-3 are listed on our Part Details page. You can also find images and similar parts to 1-324460-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-324460-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-324460-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-324460-3 fall under?
The 1-324460-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-324460-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-324460-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-324460-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-324460-3 have stock available?
There is no stock from authorised distributors for 1-324460-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-324460-3 often in real-time on the comparison pages.
What if I can't find stock of 1-324460-3?
You can fill out our help required form which you can use to request a quote for 1-324460-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.