Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Nickel, Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | .811in, 20.6mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | RING-053 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 1200°F, 649°C |
Diamond Grip 16-14 Ht R 8 Rohs Compliant: No |Amp Te Connectivity 1-322337-2 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 20.6mm 8.71mm T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-322337-2?
Additional datasheets, footprints and schematics for 1-322337-2 are listed on our Part Details page. You can also find images and similar parts to 1-322337-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322337-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322337-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322337-2 fall under?
The 1-322337-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322337-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322337-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322337-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322337-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-322337-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322337-2 often in real-time on the comparison pages.
What if I can't find stock of 1-322337-2?
You can fill out our help required form which you can use to request a quote for 1-322337-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.