Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.39
|
372
in stock
|
Buy Now | |
Electro Enterprises
from US$2.48
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
372
in stock
|
Buy Now | |
element14
from US$4.44
|
372
in stock
|
Buy Now | |
TE Store
from US$6.98
|
338
in stock
|
Buy Now | |
Rapid Electronics
from US$6.68
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$8.28
|
37
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
37
in stock
|
Buy Now | |
Avnet America
from US$4.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Alumel |
---|---|
Weight per Piece | .298g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .796in, 20.22mm |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-053 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Operating Temperature Range | 649°C, 1200°F |
Terminal, Ring Tongue, #8, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #8, 16AWG | element14 |
DG 22-16 HT ALUMEL R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1-321897-3 | Internal Number: 1-321897-3 | TE Connectivity | TE Store |
Terminals DG R HT 22-16 COMM 2 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.31mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG 20.22mm 7.92mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-321897-3?
Additional datasheets, footprints and schematics for 1-321897-3 are listed on our Part Details page. You can also find images and similar parts to 1-321897-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321897-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321897-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321897-3 fall under?
The 1-321897-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-321897-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321897-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321897-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321897-3 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1-321897-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321897-3 often in real-time on the comparison pages.
What if I can't find stock of 1-321897-3?
You can fill out our help required form which you can use to request a quote for 1-321897-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.