Status: | Unknown |
---|---|
Series: | RAFIX 22 QR Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | - |
Angle of Throw | 90° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 250V |
Product Range | RAFIX 22 QR Series |
Illumination | Illuminated |
Contact Current DC Max | 2.75A |
Contact Voltage DC Max | - |
SWITCH, SELECTOR, LATCHING, ILLUM | Farnell |
Rafi |Rafi 1.30.242.102/2200 | Newark Electronics |
Selector Switch Actuator, RAFIX 22QR, Latching, L-Shape, Illum,1x90,Metallic Ring | RAFI 1.30.242.102/2200 | RS Americas |
RAFI Illuminated Selector Switch Actuator with Silver Frontring 1 Position L 90° Latching Function Short Lever Black IP65 RAFIX 22 QR | Distrelec |
Switch Actuators RAFIX 22 QR Selector switch 90 | Sager |
Where can I find additional details, specifications and documents for a 1.30.242.102/2200?
Additional datasheets, footprints and schematics for 1.30.242.102/2200 are listed on our Part Details page. You can also find images and similar parts to 1.30.242.102/2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.30.242.102/2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.30.242.102/2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.30.242.102/2200 fall under?
The 1.30.242.102/2200 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1.30.242.102/2200 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.30.242.102/2200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.30.242.102/2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.30.242.102/2200 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 1.30.242.102/2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.30.242.102/2200 often in real-time on the comparison pages.
What if I can't find stock of 1.30.242.102/2200?
You can fill out our help required form which you can use to request a quote for 1.30.242.102/2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.