Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keyed | Yes |
---|---|
Vented | No |
Number of Positions | 7 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Product Diameter | 81.15mm |
Product Height | 70.08mm |
Connector Diameter | 3.19mm, 81in |
Energy Metering Header | Yes |
Surge Protection | 6kV/3kA |
Output Voltage (Max) | 3.3V, 24V, 5V |
Fail Mode | On |
Zero Cross Tuning | Yes |
Housing Color | Black |
UL File Number | UL 773 |
Agency & Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Power & Signal |
Sealable | Yes |
Lighting Product Type | Connector |
Frequency | 50Hz |
Storage Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | Yes |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
IP Dust Sealing Level | 6 |
LUMAWISE N ENHANCED BASE, FM ON, ZC YES Lighting Connector Features Included: Zero Cross Tuning Energy Metering Header Not Vented Keyed Fail Mode: On Operating Frequency: 50 Hz Compatible With Agency/Standards Products: CSA Number of Positions: 7 Zero Cross Tuning On | Ansi Street Lighting Power Management | Part Number: 1-2314786-1 | Internal Number: 1-2314786-1 | TE Connectivity | TE Store |
Endurance N Enhanced Base, 7 Contact | Newark Electronics |
Connector Base for LUMAWISE Endurance N LEDs 50Hz Polybutylene Terephthalate | Avnet America |
STREET LIGHT MODULE, 7POS, 10A | Farnell |
Where can I find additional details, specifications and documents for a 1-2314786-1?
Additional datasheets, footprints and schematics for 1-2314786-1 are listed on our Part Details page. You can also find images and similar parts to 1-2314786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2314786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2314786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2314786-1 fall under?
The 1-2314786-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA Base AC/DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to 1-2314786-1 when available in the NEMA Base AC/DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2314786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2314786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2314786-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-2314786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2314786-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2314786-1?
You can fill out our help required form which you can use to request a quote for 1-2314786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.