Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
21,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
21,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
21,500
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
21,500
in stock
|
Buy Now | |
element14
from US$0.85
|
1,040
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,040
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 12 |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Design | Press-Fit |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1.3A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Length | 18.7mm, .736in |
Wire Size | .08 – .09mm², 28AWG |
PCB Thickness (Recommended) | 1.6mm, .062in |
コネクタの高さ | 5.1mm |
Connector Height | .2in, 5.1mm |
Row-to-Row Spacing | 1.5mm |
Accepts Wire Insulation Diameter Range | .8 – 1mm, .035 – .039in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VAC, 100VDC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Polarization | Without |
Contact Retention Type Within Housing | Press-Fit |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Alignment | With |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Paddle-Board |
製品タイプ | Connector |
Connector System | Cable-to-Board |
Header Type | Shrouded |
Type of Connector | Paddleboard |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.2mm |
Operating Temperature Range | -30 – 85°C |
12P, Pbc, Micro-Match Value Line |Amp Te Connectivity 1-2178713-2 | Newark Electronics |
12P. PBC. MICRO-MATCH VALUE LINE | Rapid Electronics |
TE Connectivity - AMP 12P PBC MICRO-MATCH VALUE LINE | Distrelec |
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM | element14 |
12P PBC Micro-MaTch Male 1.27mm | RS |
AMP1-2178713-2 | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Value-Line Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Value-Line Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-2178713-2?
Additional datasheets, footprints and schematics for 1-2178713-2 are listed on our Part Details page. You can also find images and similar parts to 1-2178713-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2178713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2178713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2178713-2 fall under?
The 1-2178713-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2178713-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2178713-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2178713-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2178713-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-2178713-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2178713-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2178713-2?
You can fill out our help required form which you can use to request a quote for 1-2178713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.