Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.81
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$77.62
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$46.30
|
17
in stock
|
Buy Now | |
Distrelec
from US$101.60
|
17
in stock
|
Buy Now | |
Farnell
from US$80.35
|
14
in stock
|
Buy Now | |
TE Store
from US$32.81
|
13
in stock
|
Buy Now | |
Avnet America
from US$38.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Connector Code | A |
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | .314in, 8mm |
Width | 92.5mm, 3.64in |
Height | 57.3mm, 2.25in |
Length | 4.25in, 108mm |
Nominal Voltage Architecture | 600V, 80V, 48V, 500V, 240V, 125V, 24V, 42V, 550V, 12V, 90V |
Operating Voltage | 850VDC |
Centerline (Pitch) | 23mm, .9in |
Degree of Protection | IP6K9K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 18 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Conn 3POS 8MM HV PLUG HSG ASSY SEALED | Rapid Electronics |
TE Connectivity 3POS,8MM HV,PLUG HSG,ASSY,SEALED | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
3POS,8MM HV,PLUG HSG,ASSY,SEALED Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 8 mm Mating Pin Diameter: .314 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 8 mm .314" Wire-to-Wire | Automotive Housing | Part Number: 1-2177063-1 | Internal Number: 1-2177063-1 | TE Connectivity | TE Store |
Connector Housing Plug 3Position 23mm Straight Cable Mount Orange Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2177063-1?
Additional datasheets, footprints and schematics for 1-2177063-1 are listed on our Part Details page. You can also find images and similar parts to 1-2177063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2177063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2177063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2177063-1 fall under?
The 1-2177063-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2177063-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2177063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2177063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2177063-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-2177063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2177063-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2177063-1?
You can fill out our help required form which you can use to request a quote for 1-2177063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.