1-2176086-2 Inductors & Filters by TE Connectivity

INDUCTOR 5.6NH 5% 0402

Status: Unknown
Series: 36541E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for element14
element14
from US$0.20
775
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 5.6nH
Product Range 36541E Series
DC Current Rating 1.6A
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.048ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 6.5GHz
Inductor Case Style 0402 [1005 Metric]

Alternative Descriptions

INDUCTOR, 5.6NH, 5%, 0402 | element14
Wirewound Inductor, 5.6 nH, 50 Milliohm, ± 5%, 6.5 GHz, 1.6 A, 0402 [1005 Metric] | Avnet America
Wirewound Inductor, 5.6 nH, 50 Milliohm, � 5%, 6.5 GHz, 1.6 A, 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2176086-2?

Additional datasheets, footprints and schematics for 1-2176086-2 are listed on our Part Details page. You can also find images and similar parts to 1-2176086-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2176086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2176086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2176086-2 fall under?

The 1-2176086-2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 1-2176086-2 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2176086-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2176086-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2176086-2 have stock available?

Authorised distributors including element14, Avnet America and Avnet Abacus have stock available or on a lead time for 1-2176086-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2176086-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2176086-2?

You can fill out our help required form which you can use to request a quote for 1-2176086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay