Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
No stock
|
Buy Now | |
TTI Europe
from US$2.63
|
3,612
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
1,684
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
1,680
in stock
|
Buy Now | |
TE Store
from US$4.74
|
1,492
in stock
|
Buy Now | |
Chip One Stop
from US$4.60
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
-
|
Buy Now | |
Avnet America
from US$2.82
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
element14
from US$2.91
|
-
|
Buy Now | |
Boersig
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 10 |
Stackable | Yes |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Height | 5.8mm, .228in |
コネクタの高さ | 5.8mm |
PCB Thickness (Recommended) | 1.6mm |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 84 |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
2 X 10P HV-190 REC HORIZONTAL | TTI Europe |
Headers&Wire Housings 2X10P HV190 RCPT SE | Rapid Electronics |
TE Connectivity 2X10P HV190FEDERLEI Board Connector 10 Contact(s) 2 Row(s) Female Right Angle 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
2X10P HV190FEDERLEI PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-216604-0 | Internal Number: 1-216604-0 | TE Connectivity | TE Store |
Btb Conn, R/A Rcpt, 20Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-216604-0 | Newark Electronics |
Conn Socket Strip SKT 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 2X10P Hv190Federlei | TE Connectivity 1-216604-0 | RS Americas |
BTB CONN, R/A RCPT, 20POS, 2ROW, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-190 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-190 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-216604-0?
Additional datasheets, footprints and schematics for 1-216604-0 are listed on our Part Details page. You can also find images and similar parts to 1-216604-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-216604-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-216604-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-216604-0 fall under?
The 1-216604-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-216604-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-216604-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-216604-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-216604-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Chip One Stop have stock available or on a lead time for 1-216604-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-216604-0 often in real-time on the comparison pages.
What if I can't find stock of 1-216604-0?
You can fill out our help required form which you can use to request a quote for 1-216604-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.