Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
4,458
in stock
|
Buy Now | |
TE Store
from US$0.28
|
8,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,458
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,458
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
4,458
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Wire Size | .05 – .02mm², 30 – 24AWG |
Connector Height | 2.7mm, .1063in |
Connector Width | 6.15mm, .244in |
Connector Length | .752in, 19.1mm |
コネクタの高さ | 2.7mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EMIX CONN., 1.5MM PITCH, RCPT, HSG, 12P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Wire 12 | Amp Hpi 1.5 Mm Receptacle Housing | Part Number: 1-1775441-2 | Internal Number: 1-1775441-2 | .059" | TE Connectivity | TE Store |
Headers&wire Housings 12 Pos Recpt 1.5Mm |Amp Te Connectivity 1-1775441-2 | Newark Electronics |
Headers&Wire Housings 12 POS RECPT 1.5mm | Rapid Electronics |
TE Connectivity EMIX CONN. 1.5MM PITCH RCPT HSG 12P Boar | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 12 POS 1.5mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1775441-2?
Additional datasheets, footprints and schematics for 1-1775441-2 are listed on our Part Details page. You can also find images and similar parts to 1-1775441-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1775441-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1775441-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1775441-2 fall under?
The 1-1775441-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1775441-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1775441-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1775441-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1775441-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1775441-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1775441-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1775441-2?
You can fill out our help required form which you can use to request a quote for 1-1775441-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.