Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Cavities | 3 |
Contact Type | Tab |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Length | 1.811in, 46mm |
Width | .543in, 13.8mm |
Height | 33.5mm, .318in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Type | Housing |
Series Number | 4000 |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing, Plug, 3Pos, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1747535-3 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 3POS, 6.35MM | element14 |
Conn Housing PL 3 POS 6.35mm Crimp ST Panel Mount | Avnet America |
Special Order: DYNAMIC D4200 TAB HSG P/M 3P/X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .25 in Housing Housing for Male Terminals Wire-to-Wire 3 | Receptacle And Tab Housing: 6.35 Mm Pitch & 600V | Part Number: 1-1747535-3 | Internal Number: 1-1747535-3 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1747535-3?
Additional datasheets, footprints and schematics for 1-1747535-3 are listed on our Part Details page. You can also find images and similar parts to 1-1747535-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1747535-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1747535-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1747535-3 fall under?
The 1-1747535-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1747535-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1747535-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1747535-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1747535-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-1747535-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1747535-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1747535-3?
You can fill out our help required form which you can use to request a quote for 1-1747535-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.