Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
4,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
4,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
4,450
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
4,450
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 10 |
Number of Power Positions | 10 |
Contact Termination Area Plating Thickness | 80µin, .8µm, 31.49µin, 2µm |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Length | 48.32mm, 1.9023in |
Height | 8.2mm, .3228in |
Width | 15mm, .5905in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | .339in, 8.6mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Alignment Type | Polarizing Tab |
PCB Mount Alignment | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin, Tab |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
10P Ec Pwr.200 Cl Hdr Assy Ra |Amp Te Connectivity 1-1744048-0 | Newark Electronics |
TE Connectivity - AMP PWR CONN 10P EC PWR.200 CL HDR ASSY RA | Distrelec |
PIN HEADERS | Farnell |
Conn Wire to Board HDR 10 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1744048-0?
Additional datasheets, footprints and schematics for 1-1744048-0 are listed on our Part Details page. You can also find images and similar parts to 1-1744048-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744048-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744048-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744048-0 fall under?
The 1-1744048-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1744048-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744048-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744048-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744048-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1744048-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744048-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1744048-0?
You can fill out our help required form which you can use to request a quote for 1-1744048-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.