Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 7.5A |
Contact Retention | Without |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | 13.3mm, .524in |
Length | 49.62mm, 1.9535in |
Height | 10.5mm, .413in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Locking Latch, Latch |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers & Wire Housings 10P Economy Power .200 Cl |Amp Te Connectivity 1-1744036-0 | Newark Electronics |
Headers&Wire Housings 10P ECONOMY POWER .200 CL | Rapid Electronics |
Conn Housing RCP 10 POS 5.08mm Crimp ST | Avnet America |
TE Connectivity - AMP PWR CONN 10P ECONOMY POWER .200 CL HSG | Distrelec |
Where can I find additional details, specifications and documents for a 1-1744036-0?
Additional datasheets, footprints and schematics for 1-1744036-0 are listed on our Part Details page. You can also find images and similar parts to 1-1744036-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1744036-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1744036-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1744036-0 fall under?
The 1-1744036-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1744036-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1744036-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1744036-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1744036-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-1744036-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1744036-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1744036-0?
You can fill out our help required form which you can use to request a quote for 1-1744036-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.