Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Ejector Location | Both Ends |
---|---|
Module Orientation | Right Angle |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Keys | 2 |
Number of Positions | 16 |
Number of Rows | 1 |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 1.27mm, .5in |
Height Above PC Board | .023in, 5.75mm |
Stack Height | 7.5mm, 2.95in |
Centerline (Pitch) | 1.27mm, .5in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Bus Type | SATA, Micro SATA |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 400 |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Insertion Style | Direct Insert |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Micro SATA Receptacle 16 Position Right Angle Surface Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1735583-3?
Additional datasheets, footprints and schematics for 1-1735583-3 are listed on our Part Details page. You can also find images and similar parts to 1-1735583-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735583-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735583-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735583-3 fall under?
The 1-1735583-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1-1735583-3 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735583-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735583-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735583-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1735583-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735583-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1735583-3?
You can fill out our help required form which you can use to request a quote for 1-1735583-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.