Options for Price Comparison
Distributor Statistics for 1735583-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1735583-2
Details for 1735583-2 by TE Connectivity
Connectors > Audio & Video Connectors > SATA & Micro SATA > Micro SATA Connectors
Micro SATA Receptacle, R/A SMT, Btm Mt
1735583-2 image

1735583-2 by TE Connectivity

Micro SATA Receptacle, R/A SMT, Btm Mt
Part Information
1735583-2 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: L212
Global Product Line: B90
GPL Description: Data and Devices
Specifications
Stackable:
No
PCB Mount Orientation:
Right Angle
Number of Positions:
16
Number of Rows:
1
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
15µin
Contact Configuration:
2P + 7P + 7P
Contact Current Rating (Max):
1.5A
PCB Termination Area Plating Finish:
Matte
Height Above PC Board:
.023in, 5.75mm
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Black
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
PCB Mounting Style:
Surface Mount
Mounting Location:
Bottom
Boardlock Plating Finish:
Matte
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Boardlock
Mating Alignment Type:
Polarization
PCB Mount Retention:
With
Boardlock Material:
Copper Alloy
Boardlock Plating Material:
Tin
Boardlock Type:
Fork
Circuit Application:
Power & Signal
Comment:
Bottom Mount
Packaging Quantity:
50
Packaging Method:
Tape & Reel
Connector & Contact Terminates To:
Printed Circuit Board
製品タイプ:
Connector
Connector System:
Cable-to-Board
Connector Style:
Receptacle
Shell:
Without
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
High Temperature Housing:
Yes
Alternate Descriptions
Micro SATA Connector Receptacle 16 Position Right Angle Surface Mount Solder Tray Avnet America