Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 18 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | .03µm, 120µin |
Contact Mating Location | Bottom |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material Thickness | 30µin, .007µm |
Contact Layout | Staggered Type A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Connector Height | 4.15mm, .1633in |
Connector Length | 14.7mm, .5787in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Width | .1496in, 3.8mm |
コネクタの高さ | 4.15mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | PA 9T GF |
Housing Color | Black |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1000 |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
.5 FPC VT ZIF Type-A 18 CONT Connector System: Flex-to-Board Number of Positions: 18 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 18 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1-1734742-8 | Internal Number: 1-1734742-8 | .02" | TE Connectivity | TE Store |
Ffc/Fpc Connector, Receptacle 18 Position 1Row | Newark Electronics |
Conn FPC Connector SKT 18 POS 1mm Solder ST SMD T/R | Avnet America |
.5 F VT ZIF Type-A 18 CONT | TE Connectivity 1-1734742-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734742-8?
Additional datasheets, footprints and schematics for 1-1734742-8 are listed on our Part Details page. You can also find images and similar parts to 1-1734742-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734742-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734742-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734742-8 fall under?
The 1-1734742-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734742-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734742-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734742-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734742-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-1734742-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734742-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1734742-8?
You can fill out our help required form which you can use to request a quote for 1-1734742-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.