Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
18,000
in stock
|
Buy Now | |
Farnell
from US$1.60
|
16,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.048µm, 120µin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .8A |
Contact Layout | Inline |
Connector Height | .114in, 2.9mm |
コネクタの高さ | 2.9mm |
Connector Width | .195in, 4.95mm |
Connector Length | 12.3mm, .4842in |
Operating Voltage | 50VAC, 50VDC |
Housing Material | PA 9T GF |
Housing Color | Natural |
Centerline (Pitch) | 1mm, .039in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 1500 |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .028in, .7mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 105°C |
Headers&Wire Housings 10 POS HDR R/A 1.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.0 WTB HDR SR RA 10 P | Distrelec |
PIN HEADERS | Farnell |
Headers & Wire Housings 10 Pos Hdr R/A 1.0Mm |Amp Te Connectivity 1-1734709-0 | Newark Electronics |
Conn High Performance Interconnect HDR 10 POS 1mm Solder RA SMD | Avnet America |
1.0 WTB HDR SR RA 10 POS, PCB Headers and Receptacles | TE Connectivity 1-1734709-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734709-0?
Additional datasheets, footprints and schematics for 1-1734709-0 are listed on our Part Details page. You can also find images and similar parts to 1-1734709-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734709-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734709-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734709-0 fall under?
The 1-1734709-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1734709-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734709-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734709-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734709-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1734709-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734709-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1734709-0?
You can fill out our help required form which you can use to request a quote for 1-1734709-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.