Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Brass |
Connector Profile | Low |
Shield Plating Material | Nickel |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of Loaded Positions | 8 |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Connector Height | 11.05mm, .435in |
PCB Tail Length | .098in, 2.5mm |
PCB Thickness (Recommended) | 1.6mm |
コネクタの高さ | 11.05mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | LCP With 30% G.F |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 20 |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mod-Jk,8P8C,shd Reverse,50U Au |Te Connectivity 1-1734579-4 | Newark Electronics |
Conn RJ-45 | Avnet America |
MOD-JK,8P8C, SHD Reverse,50uInch Au, RJ45 Connectors | TE Connectivity 1-1734579-4 | RS Americas |
Special Order: MOD-JK,8P8C,SHD Reverse,50u Au Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-1734579-4 | Internal Number: 1-1734579-4 | TE Connectivity | TE Store |
MOD-JK,8P8C,SHD REVERSE,50U AU | Farnell |
Where can I find additional details, specifications and documents for a 1-1734579-4?
Additional datasheets, footprints and schematics for 1-1734579-4 are listed on our Part Details page. You can also find images and similar parts to 1-1734579-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734579-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734579-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734579-4 fall under?
The 1-1734579-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734579-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734579-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734579-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734579-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-1734579-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734579-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1734579-4?
You can fill out our help required form which you can use to request a quote for 1-1734579-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.