Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grounding Tab Plating Material | Tin over Nickel |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Cover Color | Black |
Shield Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 2 x 6 |
Keyed | No |
Status Indicator | None |
Number of PCB Ground Tabs | 5 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.56mm, .14in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 25.3mm, .996in |
コネクタの高さ | 25.3mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 15 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Rj45,multiport,stacked,25U" Ni, 15U" Au |Amp Te Connectivity 1-1734473-2 | Newark Electronics |
Conn RJ-45 F 96 POS 2.54mm Solder RA Thru-Hole 96 Terminal 12 Port | Avnet America |
RJ45,MULTIPORT,STACKED,25U NI, 15U AU | Farnell |
Where can I find additional details, specifications and documents for a 1-1734473-2?
Additional datasheets, footprints and schematics for 1-1734473-2 are listed on our Part Details page. You can also find images and similar parts to 1-1734473-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734473-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734473-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734473-2 fall under?
The 1-1734473-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734473-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734473-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734473-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734473-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-1734473-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734473-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1734473-2?
You can fill out our help required form which you can use to request a quote for 1-1734473-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.