Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.70
|
89
in stock
|
Buy Now | |
TTI Europe
from US$9.84
|
3,120
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
95
in stock
|
Buy Now | |
Distrelec
from US$11.68
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$10.66
|
66
in stock
|
Buy Now | |
element14
from US$10.49
|
66
in stock
|
Buy Now | |
Farnell
from US$9.87
|
66
in stock
|
Buy Now | |
TE Store
from US$6.37
|
9
in stock
|
Buy Now | |
RS Americas
from US$13.95
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,784
in stock
|
Buy Now | |
Future Electronics
from US$7.31
|
-
|
Buy Now | |
Avnet America
from US$7.51
|
-
|
Buy Now | |
Boersig
from US$8.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Positions | 42 |
Number of Signal Positions | 42 |
Number of Rows | 3 |
Tab Thickness | .031in, .6mm, .023in, .8mm |
Tab Width | .11in, 1.6mm, 2.8mm, .062in |
Interface Plating | Tin (Sn) |
Length | 73.2mm, 2.88in |
Profile Height from PCB | 1.27in, 32.5mm |
Width | 1.46in, 37.1mm |
Centerline (Pitch) | 4mm, .157in |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | With |
Locking Interface | Without |
Mounting Holes | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 16 |
Packaging Type | Box |
Hybrid Header | Yes |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
TE Connectivity - AMP PCB Conn MIXED TAB HEADER42P | Distrelec |
JPT, Micro Timer II 42 way plug header | RS |
Connector, Header, 42Pos, 3Row, 4Mm | Newark Electronics |
CONNECTOR, HEADER, 42POS, 3ROW, 4MM | element14 |
MIXED TAB HEADER,42POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 42 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 42 | Low & Medium Power Header | Part Number: 1-1718093-1 | Internal Number: 1-1718093-1 | TE Connectivity | TE Store |
Timer Series, 5mm Pitch 42 Way 2 Row Straight PCB Header | TE Connectivity 1-1718093-1 | RS Americas |
Conn Timer Connector HDR 42 POS 5mm ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4mm |
---|---|
No. of Contacts | 42Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1718093-1?
Additional datasheets, footprints and schematics for 1-1718093-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718093-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718093-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718093-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718093-1 fall under?
The 1-1718093-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1718093-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718093-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718093-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718093-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-1718093-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718093-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718093-1?
You can fill out our help required form which you can use to request a quote for 1-1718093-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.