Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
21,257
in stock
|
Buy Now | |
element14
from US$0.08
|
21,257
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,000
in stock
|
Buy Now | |
SOS electronic
from US$0.09
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 1.8mm, .071in |
Length | .94in, 24mm |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
250 FASTON SLEEVE REC. TRANSPARENT | Rapid Electronics |
TE Connectivity 250 FASTON SLEEVE REC. TRANSPARENT Termi | Distrelec |
Insulation Sleeve FASTON Receptacle 6,35mm PVC Natural | SOS electronic |
Insulation Sleeve, Receptacle, 1Pos | Newark Electronics |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
250 FASTON SLEEVE,REC.,TRANSPARENT | Boersig |
Where can I find additional details, specifications and documents for a 1-170823-5?
Additional datasheets, footprints and schematics for 1-170823-5 are listed on our Part Details page. You can also find images and similar parts to 1-170823-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-170823-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-170823-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-170823-5 fall under?
The 1-170823-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-170823-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-170823-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-170823-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-170823-5 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and SOS electronic have stock available or on a lead time for 1-170823-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-170823-5 often in real-time on the comparison pages.
What if I can't find stock of 1-170823-5?
You can fill out our help required form which you can use to request a quote for 1-170823-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.