Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 8 |
Mating Tab Width | .047in, 1.2mm |
Length | 40.7mm, 1.602in |
Height | .65in, 16.5mm |
Width | 26.5mm, 1.043in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Conn Housing RCP 8 POS 3.2mm ST Cable Mount Box/Carton | Avnet America |
TE Connectivity 8POS, MCON 1.2 LL REC SEALED | Distrelec |
8POS,MCON-1.2,REC HSG,ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1670920-1?
Additional datasheets, footprints and schematics for 1-1670920-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670920-1 fall under?
The 1-1670920-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670920-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670920-1 have stock available?
Authorised distributors including Avnet America, Distrelec, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-1670920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670920-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1670920-1?
You can fill out our help required form which you can use to request a quote for 1-1670920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.