Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1623920-6 |
Dimensions | 4.8 x 4 x 2.6mm |
---|---|
Power Rating | .15W |
Resistance | 500KΩ |
Tolerance | 25% |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Comment | Open Frame |
Sealed | No |
Termination Type | Surface Mount Terminals |
Trimmer Cermet 0.15W 500000ohm | Rapid Electronics |
TE Connectivity 3142W 500K Trimmer Resistors - SMD 3142W | Distrelec |
Res Cermet Trimmer 500K Ohm 25% 3/20W 1Turn (4 X 4.8 X 2.6mm) Foot Print SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1623920-6?
Additional datasheets, footprints and schematics for 1-1623920-6 are listed on our Part Details page. You can also find images and similar parts to 1-1623920-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623920-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623920-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623920-6 fall under?
The 1-1623920-6 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1-1623920-6 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623920-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623920-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623920-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec and Avnet Abacus have stock available or on a lead time for 1-1623920-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623920-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1623920-6?
You can fill out our help required form which you can use to request a quote for 1-1623920-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.