Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3142W502PJIT,
1-1623920-3 |
Prices starting from US$0.56
Dimensions | 4.8 x 4 x 2.6mm |
---|---|
Power Rating | .15W |
Resistance | 5KΩ |
Voltage Rating | 50V |
Tolerance | 25% |
Mount Style | Surface Mount |
Comment | Open Frame |
Sealed | No |
Termination Type | Surface Mount Terminals |
Trimmer Resistors - Smd 3142W 5K |Citec Te Connectivity 1-1623920-3 | Newark Electronics |
Trimmer Resistors-SMD 5KOhm 0.15W Cermet | Rapid Electronics |
TE Connectivity Trimmer Resistors - SMD 3142W 5K | Distrelec |
TRIMMERS RESISTORS | Farnell |
Resistor Trimmer, Cermet, 5 kOhm, � 25%, 150 mW, 1 Turn, Single Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1623920-3?
Additional datasheets, footprints and schematics for 1-1623920-3 are listed on our Part Details page. You can also find images and similar parts to 1-1623920-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623920-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623920-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623920-3 fall under?
The 1-1623920-3 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1-1623920-3 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623920-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623920-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623920-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1623920-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623920-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1623920-3?
You can fill out our help required form which you can use to request a quote for 1-1623920-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.