Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1617806-5 |
Prices starting from US$398.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$565.31
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$691.04
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$567.98
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$665.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$398.19
|
-
|
Buy Now | |
TTI Europe
from US$451.78
|
-
|
Buy Now | |
Sager
from US$407.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Status Indicator | None |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@28VDCA, 115VACA |
Type of Control | Fixed |
Delay Time | 60 seconds |
Contact Base Material | Silver Cadmium Oxide |
Dimensions (L x W x H) (Approximate) | 1.015 x 1.015 x 1in, 25.79 x 25.79 x 25.4mm |
Input Voltage | 28VDC |
Actuating System | DC |
Mounting Type | Raised Vertical Flange Mount |
Mode of Operation | Delay on Release |
Repeatability (Max) | ±10% |
Product Type | Relay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Enclosure Type | Hermetic Sealed Metallic |
Termination Type | Solder Pin Terminal |
Operating Temperature Range | -55 – 125°C |
Time Delay&timing Relays Td229-6002P=Tdfr 60 Sec |Amp Te Connectivity 1-1617806-5 | Newark Electronics |
Time Delay&Timing Relays TD229-6002P=TDFR 60 SEC | Rapid Electronics |
TE Connectivity TD229-6002P TDFR 60 SEC Off-Delay Relay | Distrelec |
TIME DELAY RELAY | Avnet America |
MID RANGE RELAY | TTI Europe |
Time Delay & Timing Relays TD229-6002P | Sager |
Status: | Unknown |
---|---|
Series: | TD2 Series |
RoHS: | Unknown |
Contact Voltage VDC | 28V |
---|---|
Time Min | 0.6s |
Time Max | 60s |
Product Range | TD2 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 115V |
Relay Terminals | Solder |
Nom Input Voltage | 28VDC |
Timing Adjustment | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1617806-5?
Additional datasheets, footprints and schematics for 1-1617806-5 are listed on our Part Details page. You can also find images and similar parts to 1-1617806-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617806-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617806-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617806-5 fall under?
The 1-1617806-5 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1617806-5 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617806-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617806-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617806-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1617806-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617806-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1617806-5?
You can fill out our help required form which you can use to request a quote for 1-1617806-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.