Status: | Unknown |
---|---|
Series: | FCA Series |
RoHS: | Unknown |
Prices starting from US$186.55
Contact Configuration | DPDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 10A |
Product Range | FCA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Contact Voltage VDC | 28V |
POWER RELAY, DPDT, 10A, 28VDC, SOCKET | element14 |
Industrial Relays M83536/10-024M |Amp Te Connectivity 2-1617749-2 | Newark Electronics |
DPDT 10A 28VDC 320 Ohm Chassis Mount Electromechanical Relay | Future Electronics |
Electromechanical Relay DPDT 10A 28VDC 320Ohm Chassis Mount | Avnet America |
M83536/10-024M | TTI Europe |
Industrial Relays FCA-210-1024M | Sager |
Where can I find additional details, specifications and documents for a 2-1617749-2?
Additional datasheets, footprints and schematics for 2-1617749-2 are listed on our Part Details page. You can also find images and similar parts to 2-1617749-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617749-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617749-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617749-2 fall under?
The 2-1617749-2 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1617749-2 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617749-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617749-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617749-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-1617749-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617749-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1617749-2?
You can fill out our help required form which you can use to request a quote for 2-1617749-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.