Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MRI33100W |
Voltage (Max) | 60VDC |
---|---|
Current Rating | 3A |
Mount Style | Bulkhead |
Filtered | Yes |
Filter Type | DC |
Input Type | DIN Type Terminals |
Output Type | Wire Leads |
Output Orientation | Right Angle |
Operating Temperature Range | -10 – 60°C |
Filter Corcom MRI LED Lighting Filter EMI DC 3 Channel 3A Bulkead Mount | TE Connectivity 1-1609091-4 | RS Americas |
Mri Led Lighting Filter, 3A, 60V, Tb | Newark Electronics |
Power Line Filter, General Purpose, 60 VDC, 3 A, Single Phase, 1 Stage, Chassis Mount | Avnet America |
MRI33100W=F8586 Current Rating: 3 A Operating Voltage: 60 VDC Input Termination Type: DIN Type Terminals Output Termination Type: Wire Leads Mri Led Lighting Filters & Corcom | 3 A 60 VDC DIN Type Terminals Wire Leads | Part Number: 1-1609091-4 | Internal Number: 1-1609091-4 | Alias Number: MRI33100W | TE Connectivity | TE Store |
Power Line Filters POWER LINE OTHERS | Sager |
Where can I find additional details, specifications and documents for a 1-1609091-4?
Additional datasheets, footprints and schematics for 1-1609091-4 are listed on our Part Details page. You can also find images and similar parts to 1-1609091-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609091-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609091-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609091-4 fall under?
The 1-1609091-4 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-1609091-4 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609091-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609091-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609091-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 1-1609091-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609091-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1609091-4?
You can fill out our help required form which you can use to request a quote for 1-1609091-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.