Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Wire Size | 10 – 8AWG, 6 – 7mm² |
Operating Voltage | 60VDC, 60VAC, 300VAC, 300VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Product Type | Contact |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
CONT 8-10 AWG PWR, STD PLATE & Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 60 VAC 300 VAC Operating Voltage: 60 VDC 300 VDC Receptacle Gold Tin 60 VAC | Connector Contact | Part Number: 1-1600960-8 | Internal Number: 1-1600960-8 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 10-8Awg | Newark Electronics |
AMP1-1600960-8 | Avnet America |
CONT 8-10 AWG PWR, STD PLATE & | TE Connectivity 1-1600960-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1600960-8?
Additional datasheets, footprints and schematics for 1-1600960-8 are listed on our Part Details page. You can also find images and similar parts to 1-1600960-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1600960-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1600960-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1600960-8 fall under?
The 1-1600960-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1600960-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1600960-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1600960-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1600960-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-1600960-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1600960-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1600960-8?
You can fill out our help required form which you can use to request a quote for 1-1600960-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.