Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Height | 18.2mm, .717in |
Length | 1.228in, 31.2mm |
Width | 20.25mm, .797in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1287 |
Packaging Method | Carton |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
INLIN CONN.FEMAL22P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 22 Housing for Female Terminals .64 mm .025" Wire-to-Board | Get .64 Connector System & Connector Hsg | Part Number: 1-1419158-7 | Internal Number: 1-1419158-7 | TE Connectivity | TE Store |
Inlin Conn.femal22P |Amp Te Connectivity 1-1419158-7 | Newark Electronics |
Conn Housing RCP 22 POS Crimp ST Cable Mount Carton | Avnet America |
TE | RS Americas |
AMP Female Inlin Connector, .64 mm width, 22 positions, 2.54 pitch, not sealed | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1419158-7?
Additional datasheets, footprints and schematics for 1-1419158-7 are listed on our Part Details page. You can also find images and similar parts to 1-1419158-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419158-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419158-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419158-7 fall under?
The 1-1419158-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1419158-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419158-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419158-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419158-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 1-1419158-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419158-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1419158-7?
You can fill out our help required form which you can use to request a quote for 1-1419158-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.