Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.84
Color | Black |
---|---|
Number of Rows | 4 |
Number of Positions | 40 |
Number of Signal Positions | 40 |
Tab Thickness | .63mm, .025in |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Length | 30.5mm, 1.2in |
Width | 40.3mm, 1.587in |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 160 |
Packaging Type | Tube |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Operating Temperature (Max) | 176°F, 167°F, 158°F, 75°C, 70°C, 80°C |
Automotive Conn PIN HEADER 40POS. MQS ASSY | Rapid Electronics |
TE Connectivity - AMP PCB Conn 40P MQS .63 header 90deg | Distrelec |
Conn Wire to Board HDR 40 POS 2.54mm Solder RA Thru-Hole Loose Piece | Avnet America |
PIN HEADER, 40POS., MQS, ASSY, NEUTRAL | Boersig |
PIN HEADER, 40POS., MQS, ASSY, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1394155-4?
Additional datasheets, footprints and schematics for 1-1394155-4 are listed on our Part Details page. You can also find images and similar parts to 1-1394155-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1394155-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1394155-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1394155-4 fall under?
The 1-1394155-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1394155-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1394155-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1394155-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1394155-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1-1394155-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1394155-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1394155-4?
You can fill out our help required form which you can use to request a quote for 1-1394155-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.