Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
1,632
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,783
in stock
|
Buy Now | |
element14
from US$0.37
|
1,632
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
1,586
in stock
|
Buy Now | |
Boersig
from US$0.30
|
1,091
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
167
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Connector Code | B |
Color | Gray |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Length | 1.028in, 26.1mm |
Width | .63in, 16mm |
Height | .311in, 7.9mm |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 3000 |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Receptacle, 20Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 20 Poles ,Keying Option B, Grey | Distrelec |
Combination Line Connector Female | Rapid Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
20POS MQS REC COD B | TTI Europe |
Where can I find additional details, specifications and documents for a 2-968322-1?
Additional datasheets, footprints and schematics for 2-968322-1 are listed on our Part Details page. You can also find images and similar parts to 2-968322-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-968322-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-968322-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-968322-1 fall under?
The 2-968322-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-968322-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-968322-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-968322-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-968322-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Boersig have stock available or on a lead time for 2-968322-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-968322-1 often in real-time on the comparison pages.
What if I can't find stock of 2-968322-1?
You can fill out our help required form which you can use to request a quote for 2-968322-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.