Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A 112V 8 |
Screw & Hole Thread Size | 14702 |
---|---|
Screw Length | 29.9mm, 1.178in |
Jackscrew Head Material | PBTP GF30 |
Screw Plating Material | Nickel over Copper |
Packaging Method | Loose Piece |
Product Type | Accessory |
Accessory Type | Jackscrew |
V42254A 112V 8=Sub D Schraube |Amp Te Connectivity 1-1393561-8 | Newark Electronics |
Connector JACKSCREW 4-40 1.178" | TE Connectivity 1-1393561-8 | RS Americas |
Connector Accessories D-Sub Jackscrew Black Nickel Over Copper Bulk | Avnet America |
D-Sub Tools & Hardware | Sager |
Where can I find additional details, specifications and documents for a 1-1393561-8?
Additional datasheets, footprints and schematics for 1-1393561-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393561-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393561-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393561-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393561-8 fall under?
The 1-1393561-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-1393561-8 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393561-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393561-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393561-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig, Farnell and Avnet America have stock available or on a lead time for 1-1393561-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393561-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393561-8?
You can fill out our help required form which you can use to request a quote for 1-1393561-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.